Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 11 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 4A |
Contact Type | Socket |
Contact Layout | Inline |
Connector Width | .181in, 4.6mm |
Connector Height | .26in, 6.6mm |
Wire Size | 30 – 22AWG |
Connector Length | .9449in, 24mm |
コネクタの高さ | 6.6mm |
Operating Voltage | 125VAC, 125VDC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Yellow |
Housing Material | Thermoplastic |
Agency/Standard | UL, CSA |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
PCB Mount Retention | Without |
Mating Retention | Without |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 1500 |
実装方法 | Bag/Box |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Ct Crimp-2 Rec Hsg 11P Yellow |Amp Te Connectivity 5-179228-1 | Newark Electronics |
Conn Housing RCP 11 POS 2mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 5-179228-1?
Additional datasheets, footprints and schematics for 5-179228-1 are listed on our Part Details page. You can also find images and similar parts to 5-179228-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-179228-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-179228-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-179228-1 fall under?
The 5-179228-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-179228-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-179228-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-179228-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-179228-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5-179228-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-179228-1 often in real-time on the comparison pages.
What if I can't find stock of 5-179228-1?
You can fill out our help required form which you can use to request a quote for 5-179228-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.