5-1775635-0 PCB Connectors by TE Connectivity

FPC CONN. 0.5MM PITCH B/C, 50P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Number of Rows 1
PCB Mount Orientation Right Angle
Number of Positions 50
Contact Mating Area Plating Material Gold
Contact Type Socket
PCB Contact Termination Area Plating Material Gold
Connector Product Type Connector Assembly
PCB Contact Termination Area Plating Material Thickness .025µm, 1µin
Contact Shape & Form Single Beam
Contact Current Rating (Max) .5A
Contact Layout Inline
Contact Mating Area Plating Material Thickness 30µin, .76µm
Contact Mating Location Bottom
Contact Base Material Phosphor Bronze
Connector Width .2in, 5.1mm
Accepts Flex Cable Thickness .3mm, .012in
Connector Length 30.43mm, 1.198in
Connector Height .08in, 2.05mm
コネクタの高さ 2.05mm
Operating Voltage 250VAC
Centerline (Pitch) .5mm, .0197in
Housing Material Thermoplastic
Housing Color Natural
Circuit Identification Feature With
PCB Mount Retention With
Mating Alignment With
PCB Mount Alignment Without
Connector Mounting Type Board Mount
Circuit Application Signal
Packaging Method Tape & Reel
Packaging Quantity 2000
実装方法 Tape & Reel
Insertion Force Type Zero Insertion Force (ZIF)
Sealable No
Wire/Cable Type FFC, FPC
Connector System Flex-to-Board
Connector & Contact Terminates To Flexible Printed Circuit (FPC)
PCB Connector Assembly Type PCB Mount Receptacle
FPC Actuator Type Stuffer (Plunger Style)
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -40 – 125°C, -40 – 257°F


Alternative Descriptions

FPC Connector Socket 50 Position Right Angle Surface Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-1775635-0?

Additional datasheets, footprints and schematics for 5-1775635-0 are listed on our Part Details page. You can also find images and similar parts to 5-1775635-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-1775635-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1775635-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-1775635-0 fall under?

The 5-1775635-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5-1775635-0 when available in the FPC Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1775635-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-1775635-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-1775635-0 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 5-1775635-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-1775635-0 often in real-time on the comparison pages.

What if I can't find stock of 5-1775635-0?

You can fill out our help required form which you can use to request a quote for 5-1775635-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay