Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 8 |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | .106in, 2.7mm |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Current Rating (Max) | 3A |
Connector Width | .2756in, 7mm |
Connector Height | .175in, 4.45mm |
Connector Length | .531in, 13.5mm |
コネクタの高さ | 4.45mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Housing Material | Thermoplastic |
Centerline (Pitch) | .059in, 1.5mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 1000 |
Packaging Method | Reel |
実装方法 | Reel |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Header Type | Partially Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | 2.05mm, .081in |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
EMIX CONN., 1.5MM PITCH, HDR, R/A, 8P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 8 | Amp Hpi 1.5 Mm Header | Part Number: 5-1775444-8 | Internal Number: 5-1775444-8 | TE Connectivity | TE Store |
Emix Conn., 1.5Mm Pitch, Hdr, R/A, 8P |Te Connectivity 5-1775444-8 | Newark Electronics |
Conn Shrouded Header HDR 8 POS 1.5mm Solder RA SMD Reel | Avnet America |
Where can I find additional details, specifications and documents for a 5-1775444-8?
Additional datasheets, footprints and schematics for 5-1775444-8 are listed on our Part Details page. You can also find images and similar parts to 5-1775444-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1775444-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1775444-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1775444-8 fall under?
The 5-1775444-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-1775444-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1775444-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1775444-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1775444-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 5-1775444-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1775444-8 often in real-time on the comparison pages.
What if I can't find stock of 5-1775444-8?
You can fill out our help required form which you can use to request a quote for 5-1775444-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.