5-1775443-4 PCB Connectors by TE Connectivity

EMIX CONN., 1.5MM PITCH, HDR, V/T, 4P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.32
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.54
24,763
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.19
7,200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
429
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.33
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.49
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.27
-
Buy Now

Specifications

Number of Positions 4
Number of Rows 1
PCB Mount Orientation Vertical
Contact Mating Area Plating Material Finish Bright
PCB Contact Termination Area Plating Material Tin
Contact Shape & Form Square
Contact Type Pin
Mating Post Length .106in, 2.7mm
Contact Layout Inline
Contact Mating Area Plating Material Tin
PCB Contact Termination Area Plating Material Finish Bright
PCB Contact Termination Area Plating Material Thickness 100µin, 2.54µm
Contact Retention Within Housing Without
Contact Current Rating (Max) 3A
Contact Base Material Brass
Connector Height .1968in, 5mm
Connector Length 7.5mm, .295in
Connector Width .236in, 6mm
コネクタの高さ 5mm
Operating Voltage 250VAC
Housing Color Natural
Centerline (Pitch) .059in, 1.5mm
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
PCB Mount Alignment Without
Strain Relief Without
PCB Mount Retention Without
Connector Mounting Type Board Mount
Mating Retention Without
Circuit Application Signal
Packaging Method Reel
Packaging Quantity 1000
実装方法 Reel
Connector System Wire-to-Board
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Header Type Partially Shrouded
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length .061in, 1.55mm
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -55 – 105°C, -67 – 221°F

Compatible Parts


Alternative Descriptions

EMIX CONN., 1.5MM PITCH, HDR, V/T, 4P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | Amp Hpi 1.5 Mm Header | Part Number: 5-1775443-4 | Internal Number: 5-1775443-4 | TE Connectivity | TE Store
Wtb Conn, Header, 4Pos, 1Row, 1.5Mm | Newark Electronics
Conn Shrouded Header HDR 4 POS 1.5mm Solder RA SMD Reel | Avnet America
EMIX CONN., 1.5MM PITCH, HDR, V/T, 4P, PCB Headers and Receptacles | TE Connectivity 5-1775443-4 | RS Americas
EMIX CONN., 1.5MM PITCH, HDR, | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-1775443-4?

Additional datasheets, footprints and schematics for 5-1775443-4 are listed on our Part Details page. You can also find images and similar parts to 5-1775443-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-1775443-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1775443-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-1775443-4 fall under?

The 5-1775443-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-1775443-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1775443-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-1775443-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-1775443-4 have stock available?

Authorised distributors including TE Store, Future Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5-1775443-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-1775443-4 often in real-time on the comparison pages.

What if I can't find stock of 5-1775443-4?

You can fill out our help required form which you can use to request a quote for 5-1775443-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay