5-1768047-5

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5-1768047-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5-1768047-5
Series Information for 5-1768047-5 - TE Connectivity
  • Status: Active
  • Aliases: STD21Y-I, F53910-000
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD21Y-I

Specifications

Marker Style:
Snap-On
Marker Size:
STD 21
Compatible Cable Diameter:
.433 – .61in, 11 – 15.5mm
Printed Marking Color:
Black
Packaging Quantity:
50
Packaging Method:
Box
Printed Marking:
I
Marker Cut:
Straight

Compatibility

  • Compatible Parts: 1768047-5
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability