Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1768045-5,
F19240-000 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.18
|
4,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
4,294
in stock
|
Buy Now | |
Boersig
from US$0.14
|
1,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
44
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
44
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Marker Color | White |
---|---|
Marker Size | STD 15 |
Marker Style | Snap-On |
Marker Material | Polyoxymethylene |
Compatible Cable Diameter | .228 – .335in, 5.8 – 8.5mm |
Printed Marking Color | Black |
Packaging Method | Box |
Packaging Quantity | 50 |
Marker Cut | Straight |
Printed Marking | 0 |
Wire Labels&Markers STD15W-0 | Rapid Electronics |
TE Connectivity - AMP Pre-Printed Markers STD15W-0 | Distrelec |
Wire Labels & Markers Std15W-0 |Amp Te Connectivity 5-1768045-5 | Newark Electronics |
Cable Accessories Wire Marker White Box | Avnet America |
Wire Labels & Markers SNAP ON .232-.34 0 PRICE PER EA MARKER | Sager |
Where can I find additional details, specifications and documents for a 5-1768045-5?
Additional datasheets, footprints and schematics for 5-1768045-5 are listed on our Part Details page. You can also find images and similar parts to 5-1768045-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1768045-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1768045-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1768045-5 fall under?
The 5-1768045-5 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 5-1768045-5 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1768045-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1768045-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1768045-5 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Boersig, Newark Electronics and Chip One Stop have stock available or on a lead time for 5-1768045-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1768045-5 often in real-time on the comparison pages.
What if I can't find stock of 5-1768045-5?
You can fill out our help required form which you can use to request a quote for 5-1768045-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.