Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD09W-MINUS,
E50268-000 |
Prices starting from US$0.0254
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.06
|
7,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
7,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
7,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.0444
|
7,200
in stock
|
Buy Now | |
TTI Europe
from US$0.0319
|
2,700
in stock
|
Buy Now | |
Avnet America
from US$0.0372
|
-
|
Buy Now | |
Boersig
from US$0.0440
|
-
|
Buy Now | |
TE Store
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.0254
|
-
|
Buy Now |
Marker Size | STD 09 |
---|---|
Marker Color | White |
Marker Style | Snap-On |
Marker Material | Polyoxymethylene |
Compatible Cable Diameter | 3.2 – 4.5mm, .126 – .177in |
Printed Marking Color | Black |
Packaging Quantity | 300 |
Packaging Method | Strip |
Printed Marking | - |
Marker Cut | Straight |
Markers Snap On .14-.18 Price Per Ea Marker |Amp Te Connectivity 5-1768044-2 | Newark Electronics |
Wire Labels&Markers SNAP ON .14-.18 MARKER | Rapid Electronics |
TE Connectivity - AMP Pre-Printed Markers STD09W-MINUS | Distrelec |
Special Order: STD09W-MINUS Marker Style: Snap-On Marker Size: STD 09 Compatible Cable Diameter Range: 3.2 – 4.5 mm Compatible Cable Diameter Range: .126 – .177 in Primary Product Color: White Snap-On STD 09 3.2 – 4.5 mm .126 – .177" | Std Snap-On Marker | Part Number: 5-1768044-2 | Internal Number: 5-1768044-2 | Alias Number: E50268-000 | White | TE Connectivity | TE Store |
Wire Labels & Markers SNAP ON .14-.18 PRICE PER EA MARKER | Sager |
Where can I find additional details, specifications and documents for a 5-1768044-2?
Additional datasheets, footprints and schematics for 5-1768044-2 are listed on our Part Details page. You can also find images and similar parts to 5-1768044-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1768044-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1768044-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1768044-2 fall under?
The 5-1768044-2 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 5-1768044-2 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1768044-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1768044-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1768044-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 5-1768044-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1768044-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1768044-2?
You can fill out our help required form which you can use to request a quote for 5-1768044-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.