Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD05Y-EARTH,
F18111-000 |
Marker Size | STD 05 |
---|---|
Marker Color | Yellow |
Marker Style | Snap-On |
Marker Material | Polyoxymethylene |
Compatible Cable Diameter | .091 – .118in, 2.3 – 3mm |
Printed Marking Color | Black |
Packaging Quantity | 300 |
Packaging Method | Strip |
Printed Marking | Earth |
Marker Cut | Straight |
Wire Labels&Markers STD05Y-EARTH | Rapid Electronics |
TE Connectivity STD05Y-EARTH Wire Labels & Markers STD05 | Distrelec |
Std05Y-Earth |Amp Te Connectivity 5-1768043-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5-1768043-2?
Additional datasheets, footprints and schematics for 5-1768043-2 are listed on our Part Details page. You can also find images and similar parts to 5-1768043-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1768043-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1768043-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1768043-2 fall under?
The 5-1768043-2 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 5-1768043-2 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1768043-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1768043-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1768043-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics and TTI Europe have stock available or on a lead time for 5-1768043-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1768043-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1768043-2?
You can fill out our help required form which you can use to request a quote for 5-1768043-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.