5-1768043-0

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5-1768043-0
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5-1768043-0
Series Information for 5-1768043-0 - TE Connectivity
  • Status: Active
  • Aliases: STD05Y-DOT, D78382-000
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD05Y-DOT

Specifications

Marker Size:
STD 05
Marker Material:
Polyoxymethylene
Marker Style:
Snap-On
Marker Color:
Yellow
Compatible Cable Diameter:
.091 – .118in, 2.3 – 3mm
Printed Marking Color:
Black
Packaging Method:
Strip
Packaging Quantity:
300
Printed Marking:
.
Marker Cut:
Straight

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability