Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD03Y-MINUS,
C49366-000 |
Prices starting from US$0.0253
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.06
|
45,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0334
|
45,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0253
|
45,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
36,000
in stock
|
Buy Now | |
Boersig
from US$0.0339
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.0298
|
-
|
Buy Now | |
Distrelec
from US$0.0319
|
-
|
Buy Now | |
TTI Europe
from US$0.0330
|
-
|
Buy Now |
Marker Style | Snap-On |
---|---|
Marker Material | Polyoxymethylene |
Marker Size | STD 03 |
Marker Color | Yellow |
Compatible Cable Diameter | 1.9 – 2.6mm, .075 – .102in |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 300 |
Printed Marking | - |
Marker Cut | Straight |
Std03Y-Minus |Amp Te Connectivity 5-1768042-9 | Newark Electronics |
Wire Labels&Markers | Rapid Electronics |
WIRE MARKERS - CLIP STYLE | Farnell |
Cable Marker Pre-Printed Snap-On "-" Legend Zero Halogen Polyoxymethylene Yellow Box | Avnet America |
TE Connectivity - AMP Pre-Printed Markers STD03Y-MINUS | Distrelec |
Where can I find additional details, specifications and documents for a 5-1768042-9?
Additional datasheets, footprints and schematics for 5-1768042-9 are listed on our Part Details page. You can also find images and similar parts to 5-1768042-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1768042-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1768042-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1768042-9 fall under?
The 5-1768042-9 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 5-1768042-9 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1768042-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1768042-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1768042-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Boersig have stock available or on a lead time for 5-1768042-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1768042-9 often in real-time on the comparison pages.
What if I can't find stock of 5-1768042-9?
You can fill out our help required form which you can use to request a quote for 5-1768042-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.