5-1768041-3

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5-1768041-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5-1768041-3
Series Information for 5-1768041-3 - TE Connectivity
  • Status: Active
  • Aliases: STD02W-DOT, D65572-000
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD02W-DOT

Specifications

Marker Color:
White
Marker Size:
STD 02
Marker Style:
Snap-On
Marker Material:
Polyoxymethylene
Compatible Cable Diameter:
1.4 – 1.8mm, .055 – .071in
Printed Marking Color:
Black
Packaging Quantity:
300
Packaging Method:
Strip
Printed Marking:
.
Marker Cut:
Straight

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet Europe
Cable Accessories Snap-On Marker Polyoxymethylene White