Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Material | Brass |
---|---|
Shield Plating Material | Tin over Copper |
Number of Conductors | 16 |
Keying | E |
Number of Positions | 16 |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 50µin |
Housing Color | Black |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Polyester GF |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Grounding Options | PCB and Panel Ground |
Product Type | Connector |
Receptacle Configuration | Standard |
Connector System | Cable-to-Board |
Operating Temperature Range | -20 – 80°C, -4 – 176°F |
16 Sdl Se Grnd Rcpt Assy |Amp Te Connectivity 5-1761185-6 | Newark Electronics |
Conn SDL RCP 16 POS 2.54mm Solder RA Thru-Hole 16 Terminal 1 Port | Avnet America |
RECEPTACLE, SDL, 16WAY, RIGHT ANGLE | element14 |
Special Order: 16 SDL SE GRND RCPT ASSY Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 16 Centerline (Pitch): .05 in Centerline (Pitch): 1.27 mm Receptacle Cable-to-Board 16 .05" | Sdl Connector | Part Number: 5-1761185-6 | Internal Number: 5-1761185-6 | .05" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 16Contacts |
---|---|
Gender | Receptacle |
Connector Type | I/O |
Contact Termination Type | Through Hole |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA UL |
Colour | Black |
Connector Mounting Orientation | PCB |
Contact Termination | Through Hole Right Angle |
Current Rating | 1.5A |
Flammability Rating | UL 94V-0 |
Material | Polyester |
No. of Mating Cycles | 3000 |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Pitch Spacing | 1.27mm |
Voltage Rating V DC | 42V |
Voltage Rating VAC | 30V |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 28AWG |
Where can I find additional details, specifications and documents for a 5-1761185-6?
Additional datasheets, footprints and schematics for 5-1761185-6 are listed on our Part Details page. You can also find images and similar parts to 5-1761185-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1761185-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1761185-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1761185-6 fall under?
The 5-1761185-6 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1761185-6 when available in the SDL Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1761185-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1761185-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1761185-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TE Store and Avnet Abacus have stock available or on a lead time for 5-1761185-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1761185-6 often in real-time on the comparison pages.
What if I can't find stock of 5-1761185-6?
You can fill out our help required form which you can use to request a quote for 5-1761185-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.