5-1747254-3 Part Information

Details for 5-1747254-3 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Number of Rows 2
Stackable Yes
Board-to-Board Configuration Mezzanine
Number of Positions 80
PCB Mount Orientation Vertical
PCB Contact Termination Area Plating Material Thickness .05 – .127µm, 2 – 5µin
Contact Mating Area Plating Material Thickness .05µm, 2µin
PCB Contact Termination Area Plating Material Gold
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) .5A
Contact Layout Inline
Contact Type Tab
Stack Height .217in, 5.5mm
Insulation Resistance 2MΩ
Dielectric Withstanding Voltage (Max) 500VAC
Operating Voltage 250VAC
Housing Material High heat-resisted resin
Centerline (Pitch) .5mm, .0197in
Housing Color Black
UL Flammability Rating UL 94V-0
PCB Mount Alignment With
Connector Mounting Type Board Mount
Mating Alignment With
Mating Alignment Type Keyed
PCB Mount Alignment Type Locating Posts
PCB Mount Retention Type None
PCB Mount Retention Without
Circuit Application Signal
実装方法 Tape & Reel
Packaging Method Tape & Reel
Packaging Quantity 1000
PCB Connector Assembly Type PCB Mount Header
Connector System Board-to-Board
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Surface Mount
High Temperature Compatible Yes
Operating Temperature Range -30 – 105°C, -22 – 221°F
RoHS Compliant ELV Compliant Reflow solder capable to 245°C
Status: Active
Product Code: 7851
Global Product Line: 403
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • ON TAPING(EMBOSS)0.5 FINE MATE | Newark Electronics
  • Conn Fine Pitch Connector PL 80 POS 0.5mm Solder ST SMD T/R | Avnet America
  • Conn Fine Pitch Connector PL 80 POS 0.5mm Solder ST SMD T/R | Avnet Europe
  • Fine Mate 80 Position Surface Mount Single Row Straight Board to Board Header | Future Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-1747254-3?

Additional datasheets, footprints and schematics for 5-1747254-3 are listed in our Part Details tab. You can also find the 5-1747254-3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-1747254-3 in the Pricing & Inventory tab next to part details. You can view 5-1747254-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-1747254-3 fall under?

The 5-1747254-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-1747254-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1747254-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-1747254-3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 5-1747254-3 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe and Future Electronics have stock available or on a lead time for 5-1747254-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-1747254-3 often in real-time on the comparison pages.

What if I can't find stock of 5-1747254-3?

You can fill out our help required form which you can use to request a quote for 5-1747254-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 5-1747254-3

Loading...
Loading Results for 5-1747254-3