Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.42
|
7,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
7,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
7,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
7,200
in stock
|
Buy Now | |
TE Store
from US$0.67
|
1,800
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 3 |
Contact Mating Area Plating Material Thickness | 11.81µin, .3µm |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Natural |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Circuit Application | Signal |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Grace Inertia Conn 2.5 On Tape Hdr 3P Na |Amp Te Connectivity 5-1747072-3 | Newark Electronics |
TE Connectivity GRACE INERTIA CONN 2.5 ON TAPE HDR 3P NA | Distrelec |
GRACE INERTIA CONN 2.5 ON TAPE HDR 3P NA PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 5-1747072-3 | Internal Number: 5-1747072-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Grace Inertia Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | Grace Inertia Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-1747072-3?
Additional datasheets, footprints and schematics for 5-1747072-3 are listed on our Part Details page. You can also find images and similar parts to 5-1747072-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1747072-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1747072-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1747072-3 fall under?
The 5-1747072-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-1747072-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1747072-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1747072-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1747072-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 5-1747072-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1747072-3 often in real-time on the comparison pages.
What if I can't find stock of 5-1747072-3?
You can fill out our help required form which you can use to request a quote for 5-1747072-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.