Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.43
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.79
|
6,464
in stock
|
Buy Now | |
Newark Electronics
from US$7.82
|
6,464
in stock
|
Buy Now | |
Rapid Electronics
from US$7.87
|
6,464
in stock
|
Buy Now | |
Chip One Stop
from US$6.43
|
6,464
in stock
|
Buy Now | |
Farnell
from US$10.91
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$6.97
|
-
|
Buy Now | |
RS Americas
from US$8.96
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Positions | 80 |
PCB Mount Orientation | Vertical |
Stackable | Yes |
Board-to-Board Configuration | Mezzanine |
Number of Rows | 2 |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 2µin, .05µm |
PCB Contact Termination Area Plating Material Thickness | 2 – 5µin, .05 – .127µm |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Stack Height | .157in, .177in, 4mm, 4.5mm, 5.5mm, 6mm, .236in, .217in |
Connector Height | .12576in, 3.2mm |
コネクタの高さ | 3.2mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 250VAC |
Centerline (Pitch) | .0197in, .5mm |
Housing Color | Black |
Housing Material | High heat-resisted resin |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | Without |
PCB Mount Retention Type | None |
PCB Mount Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | None |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 1000 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
High Temperature Compatible | Yes |
Connectors 80P Rcpt 4.50Mm Key |Amp Te Connectivity 5-1747022-3 | Newark Electronics |
Connectors 80P RCPT 4.50mm KEY | Rapid Electronics |
TE Connectivity ON TAPING(EMBOSS) 0.5MM PITCH Board to B | Distrelec |
CONNECTOR, 80POS, RCPT, 0.5MM, 2ROW | Farnell |
Conn Fine Pitch Connector RCP 80 POS 0.5mm Solder ST SMD T/R | Avnet America |
ON TAPING(EMBOSS) 0.5MM PITCH, PCB Headers and Receptacles | TE Connectivity 5-1747022-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 80Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-1747022-3?
Additional datasheets, footprints and schematics for 5-1747022-3 are listed on our Part Details page. You can also find images and similar parts to 5-1747022-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1747022-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1747022-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1747022-3 fall under?
The 5-1747022-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-1747022-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1747022-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1747022-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1747022-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-1747022-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1747022-3 often in real-time on the comparison pages.
What if I can't find stock of 5-1747022-3?
You can fill out our help required form which you can use to request a quote for 5-1747022-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.