Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.64
|
No stock
|
Buy Now | |
TE Store
from US$6.00
|
973
in stock
|
Buy Now | |
Newark Electronics
from US$4.61
|
-
|
Buy Now | |
Future Electronics
from US$4.36
|
-
|
Buy Now | |
Avnet America
from US$4.14
|
-
|
Buy Now | |
element14
from US$4.58
|
-
|
Buy Now | |
Boersig
from US$5.01
|
-
|
Buy Now | |
Distrelec
from US$4.47
|
-
|
Buy Now | |
TTI Europe
from US$3.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 60 |
---|---|
Stackable | Yes |
Number of Rows | 2 |
Board-to-Board Configuration | Mezzanine |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 8µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | .5A |
Stack Height | 20mm, .787in, 17mm, 19mm, 18mm, .748in, .669in, .709in |
コネクタの高さ | 17mm |
Connector Height | .669in, 17mm |
Insulation Resistance | 2MΩ |
Operating Voltage | 100VAC |
Dielectric Withstanding Voltage (Max) | 500VAC |
Centerline (Pitch) | .8mm, .031in |
Housing Color | Natural |
Housing Material | Matte |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Locating Post Length | .02in, .5mm |
PCB Mount Retention | Without |
PCB Mount Alignment Type | Positioning Bosses |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarized |
PCB Mount Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Reel Diameter | .5in |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Packaging Quantity | 16 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
High Temperature Compatible | Yes |
0.8FH,R17H.5,060,08/Sn,TU PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 60 Centerline (Pitch): .8 mm PCB Mount Receptacle Vertical Board-to-Board 60 | Free Height Receptacle Conn: Board-Board & Vertical & 60 & 0.8Mm | Part Number: 5-1735480-2 | Internal Number: 5-1735480-2 | .8 mm | TE Store |
0.8Fh,r17H.5,060,08/Sn,tu Rohs Compliant: Yes |Amp Te Connectivity 5-1735480-2 | Newark Electronics |
Conn Board to Board RCP 60 POS 0.8mm Solder ST SMD Tube | Avnet America |
CONN, STACKING, RCPT, 60POS, 2ROW, 0.8MM | element14 |
TE Connectivity - AMP PCB Connector 0.8FHR17H.506008/SnTU | Distrelec |
0.8FH,R17H.5,060,08/SN,TU | TTI Europe |
Where can I find additional details, specifications and documents for a 5-1735480-2?
Additional datasheets, footprints and schematics for 5-1735480-2 are listed on our Part Details page. You can also find images and similar parts to 5-1735480-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1735480-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1735480-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1735480-2 fall under?
The 5-1735480-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-1735480-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1735480-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1735480-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1735480-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 5-1735480-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1735480-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1735480-2?
You can fill out our help required form which you can use to request a quote for 5-1735480-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.