Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.77
|
724
in stock
|
Buy Now | |
Rapid Electronics
from US$1.55
|
232,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
232,000
in stock
|
Buy Now | |
Distrelec
from US$1.72
|
232,000
in stock
|
Buy Now | |
TE Store
from US$3.39
|
27,688
in stock
|
Buy Now | |
RS
from US$1.62
|
11,570
in stock
|
Buy Now | |
Newark Electronics
from US$2.53
|
724
in stock
|
Buy Now | |
element14
from US$1.78
|
724
in stock
|
Buy Now | |
Future Electronics
from US$1.68
|
-
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
RS Americas
from US$1.67
|
-
|
Buy Now | |
Avnet Asia
from US$1.42
|
-
|
Buy Now | |
TTI Europe
from US$1.26
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 50 |
PCB Contact Termination Area Plating Material Thickness | .025µm, .984µin |
Contact Mating Area Plating Material Thickness | .984µin, .025µm |
Contact Current Rating (Max) | .5A |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Gold |
Contact Mating Location | Top |
PCB Contact Termination Area Plating Material | Gold |
Contact Shape & Form | Single Beam |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Connector Width | .2in, 5.1mm |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Length | 30.43mm, 1.198in |
Connector Height | .08in, 2.05mm |
コネクタの高さ | 2.05mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .0197in, .5mm |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Circuit Identification Feature | Without |
Mating Alignment | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Quantity | 2000 |
Packaging Method | Tape & Reel |
Wire/Cable Type | FPC, FFC |
Insertion Force Type | Zero Insertion Force (ZIF) |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board, Flexible Printed Circuit (FPC) |
Connector System | Flex-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
FPC Actuator Type | Stuffer (Plunger Style) |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
FFC&FPC Connectors FPC CONN 0.5MM PITCH | Rapid Electronics |
TE Connectivity - AMP FPC Con FPC Con N. 0.5MM PITCH T/C50P | Distrelec |
FPC CONN, RCPT, 50POS, 1ROW, 0.5MM | Farnell |
FPC CONN. 0.5MM PITCH T/C,50P Connector System: Flex-to-Board Number of Positions: 50 Centerline (Pitch): .02 in Centerline (Pitch): .5 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 50 .02" .5 mm | 0.5Mm Fpc Connector | Part Number: 5-1734839-0 | Internal Number: 5-1734839-0 | .02" | TE Connectivity | TE Store |
FPC 0.5MM PITCH T/C,50P | RS |
Conn, Ffc/Fpc, 50Pos, 1Row, 0.5Mm, Smt Rohs Compliant: Yes |Amp Te Connectivity 5-1734839-0 | Newark Electronics |
CONN, FFC/FPC, 50POS, 1ROW, 0.5MM, SMT | element14 |
FPC Series 50 Position 0.5 mm Surface Mount Right Angle Slide Lock FFC/FPC | Future Electronics |
Conn FPC Connector SKT 50 POS 0.5mm Solder RA SMD T/R | Avnet America |
FPC CONN. 0.5MM PITCH T/C,50P, FPC Connectors | TE Connectivity 5-1734839-0 | RS Americas |
Where can I find additional details, specifications and documents for a 5-1734839-0?
Additional datasheets, footprints and schematics for 5-1734839-0 are listed on our Part Details page. You can also find images and similar parts to 5-1734839-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1734839-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1734839-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1734839-0 fall under?
The 5-1734839-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1734839-0 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1734839-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1734839-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1734839-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 5-1734839-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1734839-0 often in real-time on the comparison pages.
What if I can't find stock of 5-1734839-0?
You can fill out our help required form which you can use to request a quote for 5-1734839-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.