5-1658548-5 PCB Connectors by TE Connectivity

FPH-3101G=FLXPAC HDR P 31 RA LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Positions 31
PCB Mount Orientation Right Angle
Number of Rows 1
Contact Mating Area Plating Material Thickness 30µin, .76µm
Contact Type Pin
Contact Layout Inline
PCB Contact Termination Area Plating Material Thickness 100µin, 2.54µm
Contact Current Rating (Max) 2A
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Gold
Contact Base Material Phosphor Bronze
PCB Thickness (Recommended) 1.57mm, .062in
Centerline (Pitch) 2.54mm, .1in
Housing Material Nylon
Housing Color Blue
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Mating Retention Type Latch
Mating Alignment Type Polarization
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Mating Retention With
PCB Mount Retention Without
Mating Alignment With
Circuit Application Signal
Cable Entry Straight
Connector System Wire-to-Board
Connector Style Plug
Sealable No
Connector Type Header
Connector & Contact Terminates To Printed Circuit Board
Insertion Force Type Zero Insertion Force (ZIF)
Termination Post & Tail Length .1in, 2.54mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -55 – 105°C, -67 – 221°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-1658548-5?

Additional datasheets, footprints and schematics for 5-1658548-5 are listed on our Part Details page. You can also find images and similar parts to 5-1658548-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-1658548-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1658548-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-1658548-5 fall under?

The 5-1658548-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5-1658548-5 when available in the FFC Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1658548-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-1658548-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-1658548-5 have stock available?

There is no stock from authorised distributors for 5-1658548-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-1658548-5 often in real-time on the comparison pages.

What if I can't find stock of 5-1658548-5?

You can fill out our help required form which you can use to request a quote for 5-1658548-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay