Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.30
|
105
in stock
|
Buy Now | |
Rapid Electronics
from US$1.31
|
7,433
in stock
|
Buy Now | |
Chip One Stop
from US$1.12
|
7,433
in stock
|
Buy Now | |
Distrelec
from US$1.03
|
7,433
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
290
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.46
|
79
in stock
|
Buy Now | |
element14
from US$1.66
|
2
in stock
|
Buy Now | |
Farnell
from US$1.20
|
2
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Body Material | Zinc Alloy |
Body Finish | Plated |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Tin |
PCB Tail Length | .114in, 2.9mm |
Height Above PC Board | .515in, 13.1mm |
Impedance | 75Ω |
Connector Mounting Type | Board Mount |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
Operating Frequency | 2GHz |
Dielectric Material | TPX |
Packaging Quantity | 1 |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | F Series |
Connector System | Cable-to-Board |
Sealable | No |
RF Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
TE Connectivity - AMP F-Type Jack 75Ohm Right Angle T/H | Distrelec |
Rf/Coaxial, F Jack, R/A, 75 Ohm, Solder | Newark Electronics |
F series elbow PCB socket 75 ohm 28.0 | RS |
Socket | Transfer Multisort Elektronik |
RF COAXIAL, F, RIGHT ANGLE JACK, 75OHM | element14 |
Conn Type F RCP Solder RA Thru-Hole Tin Over Copper Individual | Avnet America |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5-1634540-1?
Additional datasheets, footprints and schematics for 5-1634540-1 are listed on our Part Details page. You can also find images and similar parts to 5-1634540-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1634540-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1634540-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1634540-1 fall under?
The 5-1634540-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1634540-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1634540-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1634540-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1634540-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and RS have stock available or on a lead time for 5-1634540-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1634540-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1634540-1?
You can fill out our help required form which you can use to request a quote for 5-1634540-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.