Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel |
---|---|
Body Finish | Plated |
Body Material | Zinc Alloy |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Tin |
Height Above PC Board | .515in, 13.1mm |
PCB Tail Length | .114in, 2.9mm |
Impedance | 75Ω |
Detent | Without |
Connector Mounting Type | Board Mount |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 2GHz |
Dielectric Material | TPX |
Packaging Quantity | 100 |
Packaging Method | Tray |
実装方法 | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | F Series |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
F SERIES CONNECTOR ELBOW JACK PCB | Farnell |
F Series Connector Elbow Jack Pcb |Te Connectivity 5-1634540-0 | Newark Electronics |
Conn Type F F Solder RA Thru-Hole Tin Over Copper Tray | Avnet America |
Where can I find additional details, specifications and documents for a 5-1634540-0?
Additional datasheets, footprints and schematics for 5-1634540-0 are listed on our Part Details page. You can also find images and similar parts to 5-1634540-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1634540-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1634540-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1634540-0 fall under?
The 5-1634540-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1634540-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1634540-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1634540-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1634540-0 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 5-1634540-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1634540-0 often in real-time on the comparison pages.
What if I can't find stock of 5-1634540-0?
You can fill out our help required form which you can use to request a quote for 5-1634540-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.