Prices starting from US$2.75
Body Style | Tee |
---|---|
Body Insulation | With |
Body Material | Zinc Alloy |
Body Plating Material | Nickel |
Number of Positions | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
Impedance | 50Ω |
Connector Mounting Type | Bulkhead |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Isolated Ground | No |
Sealable | No |
Connector System | Cable-to-Cable |
Grade | Commercial |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Type | BNC |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
In-Series Adapters BNC TAdp JJJ 50Ohm Nickel Pltd | Rapid Electronics |
BNC TEE ADAPTER, 1 X JACK-2 X JACK | Farnell |
BNC T adapter 50ohm Ni plated | RS |
Bnc Tee Adapter, 1 X Jack-2 X Jack | Newark Electronics |
ADAPTOR, BNC JACK, BNC JACK, JACK, 50OHM | element14 |
Conn BNC RCP/RCP/RCP 0Hz to 4GHz 50Ohm T Style Gold Individual | Avnet America |
Where can I find additional details, specifications and documents for a 5-1634535-1?
Additional datasheets, footprints and schematics for 5-1634535-1 are listed on our Part Details page. You can also find images and similar parts to 5-1634535-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1634535-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1634535-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1634535-1 fall under?
The 5-1634535-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 5-1634535-1 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1634535-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1634535-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1634535-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, RS and Newark Electronics have stock available or on a lead time for 5-1634535-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1634535-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1634535-1?
You can fill out our help required form which you can use to request a quote for 5-1634535-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.