Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel |
---|---|
Body Insulation | With |
Body Shape | Circular |
Body Style | Straight |
Body Material | Zinc Alloy |
Number of Positions | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
Impedance | 50Ω |
Panel Mount Feature Type | Bulkhead, Hex Nut |
Connector Mounting Type | Bulkhead |
Panel Attachment Style | Front Mount, Rear Mount |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Tray |
RF Connector Type | BNC |
Isolated Ground | No |
Sealable | No |
Grade | Commercial |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Bulkhead Adapter, Bnc Jack-Bnc Jack | Newark Electronics |
ADAPTOR, BNC JACK, BNC JACK, 50OHM | element14 |
Conn BNC Adapter RCP/RCP 0Hz to 4GHz 50Ohm ST Panel Mount Gold Individual | Avnet America |
Where can I find additional details, specifications and documents for a 5-1634530-1?
Additional datasheets, footprints and schematics for 5-1634530-1 are listed on our Part Details page. You can also find images and similar parts to 5-1634530-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1634530-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1634530-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1634530-1 fall under?
The 5-1634530-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 5-1634530-1 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1634530-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1634530-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1634530-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 5-1634530-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1634530-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1634530-1?
You can fill out our help required form which you can use to request a quote for 5-1634530-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.