Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1624112-3 |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.21
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
8,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Farnell
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 1.27 x .76 x .61mm |
DC Resistance | .55Ω |
Self Resonant Frequency | 2.1GHz |
Current Rating (Max) | 200mA |
Tolerance | 5% |
Inductance | .039µH |
Mount Style | Surface Mount |
Quality Factor | 25 |
Packaging Method | Taped & Reeled |
Inductor Type | High Frequency |
Shielded | No |
Size Code | 0402 |
Element Type | Wirewound |
Operating Temperature Range | -40 – 125°C |
Rf Inductors - Smd 39Nh 200Ma 2.1Ghz |Amp Te Connectivity 5-1624112-3 | Newark Electronics |
RF Inductors-SMD 39nH 200mA 2.1GHz | Rapid Electronics |
TE Connectivity - AMP RF Inductor 3650 0402 39nH 5% 2K RL | Distrelec |
3650 Series 39 nH â–’5 % Tolerance 200 mA Unshielded Surface Mount Power Inductor | Future Electronics |
Ind High Frequency Chip Unshielded Wirewound 39nH 5% 250MHz 25Q-Factor 200mA 0402 T/R | Avnet America |
Wirewound Inductor, 39 nH, 550 Milliohm, � 5%, 2.1 GHz, 200 mA, 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5-1624112-3?
Additional datasheets, footprints and schematics for 5-1624112-3 are listed on our Part Details page. You can also find images and similar parts to 5-1624112-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1624112-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1624112-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1624112-3 fall under?
The 5-1624112-3 is listed under Passive Components > Inductors > High Frequency & RF Inductors.
Can I view similar or alternative parts?
You can view similar parts to 5-1624112-3 when available in the High Frequency & RF Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1624112-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1624112-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1624112-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 5-1624112-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1624112-3 often in real-time on the comparison pages.
What if I can't find stock of 5-1624112-3?
You can fill out our help required form which you can use to request a quote for 5-1624112-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.