Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EV202MSBFD |
Prices starting from US$490.00
Contact Current Rating | 350A |
---|---|
Pole Configuration | 2 |
Contact Arrangement | DPST-NO |
Contact Switching Voltage (Max) | 600VAC |
Coil Resistance | 90Ω, 7.8Ω |
Coil Voltage (Max) | 32VDC |
Coil Voltage Rating | 28VDC |
Mounting Type | Bottom Mount, 2xM5 |
Terminal Configuration | 2 SPDT-NO |
Auxiliary Contact Terminals | 2-SPDT |
TE Connectivity - AMP EV202MSBFD%3DRELAY EV202 DPST-NO 28V | Distrelec |
HIGHCURRENT RELAY EV202MSBFD | TTI Europe |
EV202MSBFD=RELAY, EV202 DPST-NO, 28V Number of Poles: 2 Coil Voltage Rating: 28 VDC Contact Current Rating: 350 A Contact Arrangement: DPST-NO Coil Resistance: 90 Ω 7.8 Ω Definite Purpose Contactor | 2 28 VDC 350 A DPST-NO | Part Number: 5-1618407-2 | Internal Number: 5-1618407-2 | Alias Number: EV202MSBFD | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-1618407-2?
Additional datasheets, footprints and schematics for 5-1618407-2 are listed on our Part Details page. You can also find images and similar parts to 5-1618407-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1618407-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1618407-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1618407-2 fall under?
The 5-1618407-2 is listed under Relays, Contactors & Switches > Contactors > Definite Purpose Contactors.
Can I view similar or alternative parts?
You can view similar parts to 5-1618407-2 when available in the Definite Purpose Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1618407-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1618407-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1618407-2 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Avnet America, TTI Europe and TE Store have stock available or on a lead time for 5-1618407-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1618407-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1618407-2?
You can fill out our help required form which you can use to request a quote for 5-1618407-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.