Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CAP202MSBFD |
Auxiliary Switch Contact Arrangement | 2 Form C, SPDT |
---|---|
Contact Arrangement | 2 Form X, DPST-NO |
Contact Current Rating | 300A |
Pole Configuration | 2 |
Wire Size | 22AWG, .34mm² |
Coil Wire Length | 127mm, 5in |
Contact Switching Voltage (Max) | 600VDC |
Coil Voltage Rating | 28 – 32VDC |
Coil Resistance | 98Ω |
Actuating System | DC |
Coil Voltage (Max) | 28VDC |
Mounting Type | Bottom |
Torque | 80in-lbs |
Packaging Method | Individual |
Product Classification | Relays - Contactors |
Terminal Configuration | 4X M6 x 1 Female Thread |
Product Type | Contactor |
Contactor Type | Sealed |
Product Category | Electromechanical Relays |
Coil Termination | D-Sub |
CAP202MSBFD=RELAY, DPST-NO Contact Arrangement: 2 Form X, DPST-NO Wire Size: 22 AWG Wire Size: .34 mm² Contact Current Rating: 300 A Coil Voltage (Max): 28 VDC Dc Contactors For Mil-Aero Application | 2 Form X, DPST-NO 22 AWG .34 mm² 300 A | Part Number: 5-1618394-7 | Internal Number: 5-1618394-7 | Alias Number: CAP202MSBFD | TE Connectivity | TE Store |
Electromechanical Relay DPST-NO-DM 350A 28VDC Bottom Mount | Avnet America |
Industrial Relays CAP202MSBFD=RELAY, DPST-NO | Sager |
Where can I find additional details, specifications and documents for a 5-1618394-7?
Additional datasheets, footprints and schematics for 5-1618394-7 are listed on our Part Details page. You can also find images and similar parts to 5-1618394-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1618394-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1618394-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1618394-7 fall under?
The 5-1618394-7 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 5-1618394-7 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1618394-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1618394-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1618394-7 have stock available?
Authorised distributors including TE Store, Powell Electronics, Avnet America and Sager have stock available or on a lead time for 5-1618394-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1618394-7 often in real-time on the comparison pages.
What if I can't find stock of 5-1618394-7?
You can fill out our help required form which you can use to request a quote for 5-1618394-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.