Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1618381-5 |
Prices starting from US$869.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1,202.34
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$1,291.11
|
69
in stock
|
Buy Now | |
Rapid Electronics
from US$1,380.49
|
69
in stock
|
Buy Now | |
Chip One Stop
from US$869.00
|
69
in stock
|
Buy Now | |
TTI Europe
from US$1,134.84
|
-
|
Buy Now | |
Sager
from US$1,004.91
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Auxiliary Switch Contact Arrangement | None |
---|---|
Pole Configuration | 1 |
Contact Current Rating | 500A |
Contact Arrangement | 1 Form A, SPST-NO |
Wire Size | .34mm², 22AWG |
Coil Wire Length | 15.3in, 390mm |
Actuating System | DC |
Contact Switching Voltage (Max) | 900VDC |
Coil Voltage (Max) | 36VDC |
Coil Resistance | 3.14Ω |
Coil Voltage Rating | 9 – 36VDC |
Mounting Type | Bottom |
Torque | 80 – 100in-lbs |
Packaging Method | Individual |
Product Category | Electromechanical Relays |
Terminal Configuration | M8 x 1.25 Stud |
Product Type | Contactor |
Contactor Type | Sealed |
Product Classification | Relays - Contactors |
Coil Termination | Wire |
General Purpose Relays Cap200Aaana=Relay, Spst-No |Amp Te Connectivity 5-1618381-5 | Newark Electronics |
General Purpose Relays CAP200AAANA=RELAY SPST-NO | Rapid Electronics |
TE Connectivity CAP200AAANA RELAY SPST-NO 12V General Pu | Distrelec |
HIGHCURRENT RELAY CAP200AAANA | TTI Europe |
General Purpose Relays CAP200AAANA | Sager |
Electromechanical Relay SPST-NO 500A 36VDC Bottom Mount | Avnet America |
Where can I find additional details, specifications and documents for a 5-1618381-5?
Additional datasheets, footprints and schematics for 5-1618381-5 are listed on our Part Details page. You can also find images and similar parts to 5-1618381-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1618381-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1618381-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1618381-5 fall under?
The 5-1618381-5 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 5-1618381-5 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1618381-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1618381-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1618381-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 5-1618381-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1618381-5 often in real-time on the comparison pages.
What if I can't find stock of 5-1618381-5?
You can fill out our help required form which you can use to request a quote for 5-1618381-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.