Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1618276-7 |
Economizer | Without |
---|---|
Power Switching | Yes |
Contact Arrangement | 1 Form C, SPDT |
Auxiliary Contacts | Without |
Contact Current Rating | 10A |
Coil Voltage Rating | 26.5VDC |
Contact Voltage Rating | 50kVDC |
Voltage (Max) | 26.5VDC |
Coil Resistance | 80Ω |
Mounting Type | Threaded |
Relay Type | High Voltage |
RF Rated | Yes |
Product Type | Relay |
High Voltage Connection (Power) | Flying Leads |
Termination Style | Turret Terminals |
High Voltage Connection (Coil) | Turret Terminals |
General Purpose Relays K64C881=RELAY,PRESSURIZED, SPST | Sager |
Where can I find additional details, specifications and documents for a 5-1618276-7?
Additional datasheets, footprints and schematics for 5-1618276-7 are listed on our Part Details page. You can also find images and similar parts to 5-1618276-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1618276-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1618276-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1618276-7 fall under?
The 5-1618276-7 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1618276-7 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1618276-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1618276-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1618276-7 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 5-1618276-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1618276-7 often in real-time on the comparison pages.
What if I can't find stock of 5-1618276-7?
You can fill out our help required form which you can use to request a quote for 5-1618276-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.