Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1618240-4 |
Economizer | Without |
---|---|
Power Switching | Yes |
Auxiliary Contacts | Without |
Contact Current Rating | 50A |
Contact Arrangement | 1 Form C, SPDT |
Coil Voltage Rating | 12VDC |
Contact Voltage Rating | 2kVDC |
Voltage (Max) | 12VDC |
Coil Resistance | 230Ω |
Mounting Type | Flanged |
RF Rated | Yes |
Relay Type | High Voltage |
Product Type | Relay |
High Voltage Connection (Coil) | Coil Leads |
High Voltage Connection (Power) | High Voltage Tabs |
Termination Style | Bus Wires |
General Purpose Relays K45C232=RELAY, VACUUM, SPDT | Sager |
Where can I find additional details, specifications and documents for a 5-1618240-4?
Additional datasheets, footprints and schematics for 5-1618240-4 are listed on our Part Details page. You can also find images and similar parts to 5-1618240-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1618240-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1618240-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1618240-4 fall under?
The 5-1618240-4 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1618240-4 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1618240-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1618240-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1618240-4 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 5-1618240-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1618240-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1618240-4?
You can fill out our help required form which you can use to request a quote for 5-1618240-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.