Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1617805-6 |
Multiple Timing Ranges | Without |
---|---|
Status Indicator | None |
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Contact Current Rating | 10A@28VDCA, 115VACA |
Type of Control | Fixed |
Delay Time | 2 seconds |
Contact Base Material | Silver Cadmium Oxide |
Dimensions (L x W x H) (Approximate) | 25.79 x 25.79 x 25.4mm, 1.015 x 1.015 x 1in |
Actuating System | DC |
Input Voltage | 28VDC |
Mounting Type | Raised Vertical Flange Mount |
Mode of Operation | Delay on Release |
Repeatability (Max) | ±10% |
Product Type | Relay |
Magnetic Blow-Out Device | Without |
Relay Type | Time Delay |
Product Category | Electromechanical Relays |
Enclosure Type | Hermetic Sealed Metallic |
Termination Type | Solder Pin Terminal |
Operating Temperature Range | -55 – 125°C |
TIME DELAY RELAY | Avnet America |
MID RANGE RELAY | TTI Europe |
Time Delay & Timing Relays TD2292001P=TDFR 2SEC M83726/29-2001P | Sager |
Where can I find additional details, specifications and documents for a 5-1617805-6?
Additional datasheets, footprints and schematics for 5-1617805-6 are listed on our Part Details page. You can also find images and similar parts to 5-1617805-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1617805-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1617805-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1617805-6 fall under?
The 5-1617805-6 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1617805-6 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1617805-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1617805-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1617805-6 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 5-1617805-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1617805-6 often in real-time on the comparison pages.
What if I can't find stock of 5-1617805-6?
You can fill out our help required form which you can use to request a quote for 5-1617805-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.