Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1609987-6,
15SRBX8 |
Panel Thickness Range | .13 – 1mm, .005 – .039in |
---|---|
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Current Rating | 15A |
Mount Angle | Vertical |
Mount Style | Slide-In (Short Edge Retention) |
Comment | Small footprint. VDE rated at 10 amps. |
Type of Connector | IEC 60320-1 C-14 |
Ground Option | None |
Ground Choke Option | No |
Filtered | No |
Filter Type | Power Line |
Operating Temperature Range | -10 – 40°C |
Mains Power Connector, 115/230Vac, Female |Amp Te Connectivity 5-1609987-6 | Newark Electronics |
Power Line Filter 50Hz/60Hz 15A 250VAC Wire Lead Panel Mount | Avnet America |
AC Power Entry Modules 15A Wire-Leaded | Sager |
Where can I find additional details, specifications and documents for a 5-1609987-6?
Additional datasheets, footprints and schematics for 5-1609987-6 are listed on our Part Details page. You can also find images and similar parts to 5-1609987-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1609987-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1609987-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1609987-6 fall under?
The 5-1609987-6 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 5-1609987-6 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1609987-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1609987-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1609987-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 5-1609987-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1609987-6 often in real-time on the comparison pages.
What if I can't find stock of 5-1609987-6?
You can fill out our help required form which you can use to request a quote for 5-1609987-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.