Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | F8419 |
Current Rating | 3A |
---|---|
Leakage Current (Max) (120VAC, 60Hz) | .5mA |
Leakage Current (Max) (250VAC, 50Hz) | 1mA |
Voltage (Max) | 250VAC |
Mount Style | Flanged |
Output Type | .250" FASTON |
Filtered | Yes |
Ground Choke Option | No |
Input Type | .250" FASTON |
Filter Type | Power Line |
Power Line Filters 3VRK1=F8419 | Sager |
Where can I find additional details, specifications and documents for a 5-1609114-4?
Additional datasheets, footprints and schematics for 5-1609114-4 are listed on our Part Details page. You can also find images and similar parts to 5-1609114-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1609114-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1609114-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1609114-4 fall under?
The 5-1609114-4 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 5-1609114-4 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1609114-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1609114-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1609114-4 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 5-1609114-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1609114-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1609114-4?
You can fill out our help required form which you can use to request a quote for 5-1609114-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.