Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
3,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
14,277
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
14,277
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
6,122
in stock
|
Buy Now | |
TE Store
from US$0.26
|
2,224
in stock
|
Buy Now | |
Boersig
from US$0.23
|
766
in stock
|
Buy Now | |
Conrad
from US$0.44
|
447
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
101
in stock
|
Buy Now | |
element14
from US$0.29
|
101
in stock
|
Buy Now | |
Farnell
from US$0.29
|
101
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Accepts Wire Insulation Diameter Range | .091 – .13in, 2.31 – 3.3mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | .51 – 1.65mm², 20 – 15AWG, 1021 – 3256CMA |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 19.4mm, .763in |
Locking Lance Height | 1.2mm, .047in |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Line | FASTON .250 |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TE 5-160667-2 Fastin-Faston Crimp Receptacle Tin | Rapid Electronics |
TE Connectivity FF 250 REC 0.5-1.5MM2 TPBR LP Connector | Distrelec |
Terminal: flat | Transfer Multisort Elektronik |
Crimp, Faston, Receptacle 6.3mm | RS |
FF 250 REC 0.5-1.5MM2 TPBR LP Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Wire Size: 1021 – 3256 CMA Mating Tab Width: 6.35 mm Receptacle 20 – 15 AWG .51 – 1.65 mm² 1021 – 3256 CMA | Quick Disconnect | Part Number: 5-160667-2 | Internal Number: 5-160667-2 | TE Connectivity | TE Store |
AMP Fastin FASTON Plug-in and flat plug can be used as a group plug and couplings in line sets. In order to prevent incorrect mounting to prevent there are colored and mechanically coded housing. From pins 4, the housing with chamber labels on the wire input side.Areas of application:Household Appliances - industry, machines and industrial plant engineering, automotive industry.This text is machine translated. | Conrad |
Contact, Socket, Crimp Rohs Compliant: Yes |Te Connectivity 5-160667-2 | Newark Electronics |
CRIMP RECEPTACLE | element14 |
AMP5-160667-2 | Avnet Abacus |
FF 250 Series 20-15 AWG Quick Disconnect Wire Connectors and Terminals | Future Electronics |
FASTIN-FASTON .250 Series Crimp Receptacle, 6.35 x 0.81mm, 20-15 AWG, Tin Plated | TE Connectivity 5-160667-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5-160667-2?
Additional datasheets, footprints and schematics for 5-160667-2 are listed on our Part Details page. You can also find images and similar parts to 5-160667-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160667-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160667-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160667-2 fall under?
The 5-160667-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160667-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160667-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160667-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160667-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Transfer Multisort Elektronik, RS and TE Store have stock available or on a lead time for 5-160667-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160667-2 often in real-time on the comparison pages.
What if I can't find stock of 5-160667-2?
You can fill out our help required form which you can use to request a quote for 5-160667-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.