Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
3,175
in stock
|
Buy Now | |
TE Store
from US$0.81
|
7,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.68
|
3,500
in stock
|
Buy Now | |
Distrelec
from US$0.38
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
element14
from US$0.45
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
Farnell
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Insulation Material | Nylon |
Plating Material | Tin |
Connection Capacity | Single |
Barrel Type | Closed |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | .14in, 3.5mm |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 22.2mm, .874in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 592 – 3260CMA, 22 – 16AWG, .3 – 1.5mm² |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Red |
Packaging Quantity | 3500 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Sealable | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Operating Temperature Range | 221°F, 105°C |
250 PIDG FASTON REC Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 16 AWG Wire Size: .3 – 1.5 mm² Wire Size: 592 – 3260 CMA Mating Tab Width: 6.35 mm Receptacle 22 – 16 AWG .3 – 1.5 mm² 592 – 3260 CMA | Quick Disconnect | Part Number: 5-160583-2 | Internal Number: 5-160583-2 | TE Connectivity | TE Store |
TE 5-160583-2 250 Faston Crimp Receptacle PIDG 22-15AWG Red | Rapid Electronics |
TE Connectivity - AMP 250 PIDG FASTON REC | Distrelec |
RECEPTACLE TERMINAL, PIDG FASTON 250,RED | RS |
250 Pidg Faston Rec |Te Connectivity 5-160583-2 | Newark Electronics |
Quick Disconnect Terminal 15-22AWG F 22.7mm 7.6mm Tin Tape | Avnet America |
250 PIDG Faston Rec | TE Connectivity 5-160583-2 | RS Americas |
FEMALE QUICK DISCONNECT, 22AWG-16AWG | element14 |
Where can I find additional details, specifications and documents for a 5-160583-2?
Additional datasheets, footprints and schematics for 5-160583-2 are listed on our Part Details page. You can also find images and similar parts to 5-160583-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160583-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160583-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160583-2 fall under?
The 5-160583-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160583-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160583-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160583-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160583-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, RS and Newark Electronics have stock available or on a lead time for 5-160583-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160583-2 often in real-time on the comparison pages.
What if I can't find stock of 5-160583-2?
You can fill out our help required form which you can use to request a quote for 5-160583-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.