5-160563-2 Quick Disconnects by TE Connectivity

FASTON CONN. 6.3 MM SRS, RECEPTACLE CTC.

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.23
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now
Logo for TE Store
TE Store
from US$0.19
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Tin
Fully Insulated No
Connection Capacity Single
Terminal Type Receptacle
Terminal Orientation Straight
Crimp Type F-Crimp
Contact Base Material Brass
Terminal & Splice Type Receptacle
Barrel Type Open
Mating Tab Width .25in, 6.35mm
Overall Length .79in, 20.2mm
Receptacle Terminal Stock Thickness .43mm, .017in
Wire Size 1624 – 3256CMA, 18 – 15AWG, .82 – 1.65mm²
Mating Tab Thickness .032in, .81mm
Accepts Wire Insulation Diameter Range .118 – .169in, 3 – 4.3mm
UL Rating Listed
Extraction Force 8.1kgf, 80Newton
Wire Insulation Support With
Mating Retention Type Dimple
Line FASTON .250
Packaging Method Loose Piece/Carton
Packaging Quantity 500
Wire/Cable Type Regular Wire
Sealable No
Terminates To Wire & Cable
Insertion Force Low
Insulated No
Wire Stop No
Operating Temperature Range -40 – 230°F, -40 – 110°C

Alternative Descriptions

Terminals Faston Conn. 6.3 Mm Srs Receptacle Ctc |Amp Te Connectivity 5-160563-2 | Newark Electronics
AMP5-160563-2 | Avnet America
Special Order: 250 FASTON REC 18-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 16 AWG Wire Size: .82 – 1.65 mm² Wire Size: 1624 – 3256 CMA Mating Tab Width: 6.35 mm Receptacle 18 – 16 AWG .82 – 1.65 mm² 1624 – 3256 CMA | Quick Disconnect | Part Number: 5-160563-2 | Internal Number: 5-160563-2 | TE Connectivity | TE Store
250 FASTON REC 18-16 AWG TPBR | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-160563-2?

Additional datasheets, footprints and schematics for 5-160563-2 are listed on our Part Details page. You can also find images and similar parts to 5-160563-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-160563-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160563-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-160563-2 fall under?

The 5-160563-2 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 5-160563-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160563-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-160563-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-160563-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Boersig have stock available or on a lead time for 5-160563-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-160563-2 often in real-time on the comparison pages.

What if I can't find stock of 5-160563-2?

You can fill out our help required form which you can use to request a quote for 5-160563-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay