Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
TTI Europe
from US$0.13
|
85,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
10,933
in stock
|
Buy Now | |
element14
from US$0.22
|
10,933
in stock
|
Buy Now | |
Farnell
from US$0.19
|
10,933
in stock
|
Buy Now | |
TE Store
from US$0.22
|
9,888
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .763in, 19.4mm |
Accepts Wire Insulation Diameter Range | 2.31 – 3.3mm, .091 – .129in |
Voltage (Max) | 250V |
UL Flammability Rating | UL 94V-2 |
Wire Insulation Support | With |
Locking Lance Height | .043in |
Mating Retention Type | Locking Lance |
Comment | Chamfered, With dimple, "According to DIN 46340, Part 3" |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Wire Stop | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FASTIN-FASTON RECEP 6,35 | TTI Europe |
Female Disconnect, 6.35Mm, 20-15Awg | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, 20-15AWG | element14 |
FF 250 REC 0.5-1.5MM2 TPPB Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 15 AWG .51 – 1.65 mm² 6.35 mm | Quick Disconnect | Part Number: 5-160558-9 | Internal Number: 5-160558-9 | TE Connectivity | TE Store |
Terminals RECPT 6.35 x 0.81 mm | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 250 Push-On Term 1.65mm2 | Distrelec |
Receptacle contact, FASTIN-FASTON (REEL) | RS |
Quick Disconnect Terminal 15-20AWG RCP 19.9mm 7.4mm Tin Strip | Avnet America |
Receptacle contact, FASTIN-FASTON (REEL) | TE Connectivity 5-160558-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 15AWG |
Insulator Colour | - |
Conductor Area CSA | 1.5mm² |
Insulator Material | Uninsulated |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 5-160558-9?
Additional datasheets, footprints and schematics for 5-160558-9 are listed on our Part Details page. You can also find images and similar parts to 5-160558-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160558-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160558-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160558-9 fall under?
The 5-160558-9 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160558-9 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160558-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160558-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160558-9 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 5-160558-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160558-9 often in real-time on the comparison pages.
What if I can't find stock of 5-160558-9?
You can fill out our help required form which you can use to request a quote for 5-160558-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.