Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 2 – 2.5mm, .08 – .098in |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | 20 – 17AWG, .51 – 1.03mm², 1021 – 2048CMA |
Mating Tab Thickness | .032in, .81mm |
Overall Length | .59in, 15mm |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Extraction Force | 6.1kgf, 60Newton |
Line | FASTON .110 |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
110 Faston Rec 20-18 Awg Tpbr |Amp Te Connectivity 5-160556-2 | Newark Electronics |
110 FASTON REC 20-18 AWG TPBR | Future Electronics |
Faston Tab Terminal RCP Tin Loose Piece | Avnet America |
Special Order: 110 FASTON REC 20-18 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 18 AWG Wire Size: .51 – 1.03 mm² Wire Size: 1021 – 2048 CMA Mating Tab Width: 2.8 mm Receptacle 20 – 18 AWG .51 – 1.03 mm² 1021 – 2048 CMA | Quick Disconnect | Part Number: 5-160556-2 | Internal Number: 5-160556-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-160556-2?
Additional datasheets, footprints and schematics for 5-160556-2 are listed on our Part Details page. You can also find images and similar parts to 5-160556-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160556-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160556-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160556-2 fall under?
The 5-160556-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160556-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160556-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160556-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160556-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Boersig and TE Store have stock available or on a lead time for 5-160556-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160556-2 often in real-time on the comparison pages.
What if I can't find stock of 5-160556-2?
You can fill out our help required form which you can use to request a quote for 5-160556-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.