Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-0160555-2 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
5,900
in stock
|
Buy Now | |
Boersig
from US$0.06
|
100,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
60,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
20,000
in stock
|
Buy Now | |
Farnell
from US$0.09
|
20,000
in stock
|
Buy Now | |
TE Store
from US$0.12
|
16,210
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
9,600
in stock
|
Buy Now | |
element14
from US$0.08
|
9,600
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Mating Tab Thickness | .032in, .81mm |
Overall Length | .551in, 14mm |
Accepts Wire Insulation Diameter Range | .08 – .118in, 2.03 – 3mm |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | Chamfered |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
.110 SRS.FASTON REC | TTI Europe |
Terminals Recpt 2.79 x 0.79 mm Reel of 10000 | Rapid Electronics |
FEMALE QUICK DISCONNECT, 2.8MMX0.81MM | Farnell |
110 FASTON REC 20-18 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 18 AWG Wire Size: .51 – 1.03 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 18 AWG .51 – 1.03 mm² 2.8 mm | Quick Disconnect | Part Number: 5-160555-2 | Internal Number: 5-160555-2 | Alias Number: 5-0160555-2 | TE Connectivity | TE Store |
TE Connectivity - AMP FASTON 110 Wire Terminal 1.03mm2 | Distrelec |
Female Quick Disconnect, 20Awg-17Awg Rohs Compliant: Yes |Amp Te Connectivity 5-160555-2 | Newark Electronics |
FEMALE QUICK DISCONNECT, 20AWG-17AWG | element14 |
RECEPTACLE TERMINAL,FASTON 110,AWG 20-17 | RS |
Quick Disconnect Terminal 17-20AWG RCP 16.9mm 3.9mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 5-160555-2?
Additional datasheets, footprints and schematics for 5-160555-2 are listed on our Part Details page. You can also find images and similar parts to 5-160555-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160555-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160555-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160555-2 fall under?
The 5-160555-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160555-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160555-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160555-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160555-2 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 5-160555-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160555-2 often in real-time on the comparison pages.
What if I can't find stock of 5-160555-2?
You can fill out our help required form which you can use to request a quote for 5-160555-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.