Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
60,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.27
|
288,000
in stock
|
Buy Now | |
TE Store
from US$0.26
|
83,261
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
20,000
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
20,000
in stock
|
Buy Now | |
Farnell
from US$0.33
|
9,388
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
9,247
in stock
|
Buy Now | |
element14
from US$0.24
|
9,247
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | 2.31 – 3.3mm, .091 – .13in |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Overall Length | 19.2mm, .755in |
Mating Retention Type | Locking Lance |
Locking Lance Height | .32mm |
Wire Insulation Support | With |
Comment | "According to DIN 46340, Part 3", Without Dimple, Chamfered |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FF 250 REC 0.5-1.5MM2 TPPB Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 15 AWG .51 – 1.65 mm² 6.35 mm | Quick Disconnect | Part Number: 5-160526-9 | Internal Number: 5-160526-9 | TE Connectivity | TE Store |
Receptacle contact, FASTIN-FASTON (REEL) | RS |
Terminals RECPT 6.35 x 0.81 mm | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 250 Push-On Term 1.65mm2 | Distrelec |
FASTIN-FASTON RECEP 6,35 15H8108 | Farnell |
Fastin-Faston Recep 6,35 Rohs Compliant: Yes |Amp Te Connectivity 5-160526-9 | Newark Electronics |
Quick Disconnects, Receptacle, 20 û 15AWG Wire Size, .51 | Future Electronics |
Quick Disconnect Terminal 15-20AWG RCP 19.2mm 7.45mm Tin Strip | Avnet America |
FASTIN-FASTON, female, 6.35x0.81 | TE Connectivity 5-160526-9 | RS Americas |
FASTIN-FASTON RECEP 6,35 | TTI Europe |
Where can I find additional details, specifications and documents for a 5-160526-9?
Additional datasheets, footprints and schematics for 5-160526-9 are listed on our Part Details page. You can also find images and similar parts to 5-160526-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160526-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160526-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160526-9 fall under?
The 5-160526-9 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160526-9 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160526-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160526-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160526-9 have stock available?
Authorised distributors including Powell Electronics, TE Store, RS, Rapid Electronics and Distrelec have stock available or on a lead time for 5-160526-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160526-9 often in real-time on the comparison pages.
What if I can't find stock of 5-160526-9?
You can fill out our help required form which you can use to request a quote for 5-160526-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.