Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Receptacle Terminal Stock Thickness | .047in, 1.2mm |
Wire Size | 4 – 6.63mm², 11 – 9AWG, 8233 – 13091CMA |
Mating Tab Width | .375in, 9.53mm |
Accepts Wire Insulation Diameter Range | 3.81 – 5.08mm, .15 – .2in |
Mating Tab Thickness | 1.22mm, .048in |
Overall Length | 26.2mm, 1.031in |
CSA Certified | Yes |
UL Rating | Listed |
Extraction Force | 100Newton, 10.2kgf |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 1800 |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
375 Faston Is Rohs Compliant: Yes |Amp Te Connectivity 5-160521-2 | Newark Electronics |
Quick Disconnect Terminal 10-11.5AWG RCP Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 5-160521-2?
Additional datasheets, footprints and schematics for 5-160521-2 are listed on our Part Details page. You can also find images and similar parts to 5-160521-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160521-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160521-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160521-2 fall under?
The 5-160521-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160521-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160521-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160521-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160521-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 5-160521-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160521-2 often in real-time on the comparison pages.
What if I can't find stock of 5-160521-2?
You can fill out our help required form which you can use to request a quote for 5-160521-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.