Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Fully Insulated | No |
---|---|
Plating Material | Pre-Nickel |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Steel |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | 20 – 15AWG, .51 – 1.65mm² |
Mating Tab Thickness | .032in, .81mm |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 20.2mm, .795in |
Accepts Wire Insulation Diameter Range | .091 – .13in, 2.31 – 3.3mm |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | Chamfer optional |
Line | Premier |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Insertion Force | Normal |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 482°F, -40 – 250°C |
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant: Yes |Amp Te Connectivity 5-160506-3 | Newark Electronics |
TERMINAL, FASTON, 6.35X0.81MM | element14 |
Quick Disconnect Terminal 15-20AWG RCP 21.2mm 7.6mm Nickel Loose Piece | Avnet America |
Special Order: 250 FASTON REC 20-16 AWG NPST Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 16 AWG .51 – 1.65 mm² 6.35 mm | Quick Disconnect | Part Number: 5-160506-3 | Internal Number: 5-160506-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 15AWG |
Insulator Colour | - |
Conductor Area CSA | 1.5mm² |
Insulator Material | Uninsulated |
Terminal Material | Steel |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-160506-3?
Additional datasheets, footprints and schematics for 5-160506-3 are listed on our Part Details page. You can also find images and similar parts to 5-160506-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160506-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160506-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160506-3 fall under?
The 5-160506-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160506-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160506-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160506-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160506-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 5-160506-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160506-3 often in real-time on the comparison pages.
What if I can't find stock of 5-160506-3?
You can fill out our help required form which you can use to request a quote for 5-160506-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.