Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
3,309
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
48,128
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
48,128
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
3,309
in stock
|
Buy Now | |
element14
from US$0.16
|
3,309
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
TE Store
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | .187in, 4.75mm |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Overall Length | .629in, 16mm |
Accepts Wire Insulation Diameter Range | .118 – .158in, 3 – 4mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Insertion Force | Normal |
Sealable | No |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FEMALE QUICK DISCONNECT, 4.75MMX0.81MM | Farnell |
Female Quick Disconnect, 17Awg-13Awg Rohs Compliant: Yes |Amp Te Connectivity 5-160491-1 | Newark Electronics |
FEMALE QUICK DISCONNECT, 17AWG-13AWG | element14 |
Quick Disconnect Terminal 13.5-17AWG F 16mm 5.6mm Loose Piece | Avnet America |
FASTON .187 Series Crimp Receptacle, 4.75 x 0.81mm, 17 - 13 AWG | TE Connectivity 5-160491-1 | RS Americas |
Special Order: 187 FASTON REC 18-14 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 18 – 14 AWG 1.03 – 2.62 mm² 4.75 mm | Quick Disconnect | Part Number: 5-160491-1 | Internal Number: 5-160491-1 | TE Connectivity | TE Store |
187 FASTON IS | Power and Signal Group |
187 FASTON REC 18-14 AWG BR | Boersig |
Where can I find additional details, specifications and documents for a 5-160491-1?
Additional datasheets, footprints and schematics for 5-160491-1 are listed on our Part Details page. You can also find images and similar parts to 5-160491-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160491-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160491-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160491-1 fall under?
The 5-160491-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160491-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160491-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160491-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160491-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 5-160491-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160491-1 often in real-time on the comparison pages.
What if I can't find stock of 5-160491-1?
You can fill out our help required form which you can use to request a quote for 5-160491-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.