Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Terminal Orientation | Straight |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 4.75mm, .187in |
Overall Length | .629in, 16mm |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | High mating force |
Packaging Quantity | 500 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Wire Stop | No |
Insertion Force | Normal |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Where can I find additional details, specifications and documents for a 5-160490-3?
Additional datasheets, footprints and schematics for 5-160490-3 are listed on our Part Details page. You can also find images and similar parts to 5-160490-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160490-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160490-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160490-3 fall under?
The 5-160490-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160490-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160490-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160490-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160490-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TE Store have stock available or on a lead time for 5-160490-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160490-3 often in real-time on the comparison pages.
What if I can't find stock of 5-160490-3?
You can fill out our help required form which you can use to request a quote for 5-160490-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.