Prices starting from US$0.62
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.66 |
No stock
|
Buy Now | |
TE Store | US$1.30 |
10,338
|
Buy Now | |
Rapid Electronics | US$0.62 |
3,500
|
Buy Now | |
Chip One Stop | US$0.68 |
3,500
|
Buy Now | |
Newark Electronics | US$0.68 |
-
|
Buy Now | |
Avnet America | US$0.64 |
-
|
Buy Now | |
RS Americas | US$0.73 |
-
|
Buy Now | |
Boersig | US$0.68 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Type | Receptacle |
Crimp Type | Compression |
Terminal Orientation | Straight |
Barrel Type | Closed |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Accepts Wire Insulation Diameter Range | .14in, 3.56mm |
Wire Size | 592 – 3260CMA, 22 – 16AWG, .3 – 1.5mm² |
Mating Tab Width | .189in, 4.8mm |
Mating Tab Thickness | .8mm, .031in |
Overall Length | 20.88mm, .822in |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Quantity | 3500 |
Packaging Method | Tape Mounted |
Terminates To | Wire & Cable |
Insulated | Yes |
Sealable | No |
Insertion Force | Normal |
Wire Stop | No |
Operating Temperature Range | 105°C, 221°F |
187 PIDG FASTON REC Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 16 AWG Wire Size: .3 – 1.5 mm² Wire Size: 592 – 3260 CMA Mating Tab Width: 4.8 mm Receptacle 22 – 16 AWG .3 – 1.5 mm² 592 – 3260 CMA | Quick Disconnect | Part Number: 5-160483-1 | Internal Number: 5-160483-1 | TE Connectivity | TE Store |
CRIMP TERMINALS | Farnell |
Terminals 187 PIDG FASTON REC Reel of 3500 | Rapid Electronics |
187 Pidg Faston Rec |Te Connectivity 5-160483-1 | Newark Electronics |
PIDG Quick Disconnect Terminal 16-22AWG RCP 21.38mm 5.74mm Tin Tape | Avnet America |
187 PIDG Faston Rec | TE Connectivity 5-160483-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5-160483-1?
Additional datasheets, footprints and schematics for 5-160483-1 are listed on our Part Details page. You can also find images and similar parts to 5-160483-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160483-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160483-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160483-1 fall under?
The 5-160483-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160483-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160483-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160483-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160483-1 have stock available?
Authorised distributors including TE Store, Farnell, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 5-160483-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160483-1 often in real-time on the comparison pages.
What if I can't find stock of 5-160483-1?
You can fill out our help required form which you can use to request a quote for 5-160483-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.