Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Material | Nylon |
---|---|
Plating Material | Tin |
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Closed |
Crimp Type | Compression |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Overall Length | .862in, 21.8mm |
Mating Tab Thickness | .8mm, .031in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Mating Tab Width | .189in, 4.8mm |
Accepts Wire Insulation Diameter Range | 4.3mm, .17in |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Quantity | 4000 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Normal |
Operating Temperature Range | 221°F, 105°C |
187 Pidg Faston Rec |Amp Te Connectivity 5-160479-2 | Newark Electronics |
PIDG Quick Disconnect Terminal 14-16AWG RCP 21.89mm 5.74mm Tin Tape | Avnet America |
187 PIDG Faston Rec | TE Connectivity 5-160479-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5-160479-2?
Additional datasheets, footprints and schematics for 5-160479-2 are listed on our Part Details page. You can also find images and similar parts to 5-160479-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160479-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160479-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160479-2 fall under?
The 5-160479-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160479-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160479-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160479-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160479-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5-160479-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160479-2 often in real-time on the comparison pages.
What if I can't find stock of 5-160479-2?
You can fill out our help required form which you can use to request a quote for 5-160479-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.