Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | .82 – 1.65mm², 18 – 15AWG |
Overall Length | .748in, 19mm |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .118 – .169in, 3 – 4.3mm |
Mating Tab Thickness | .032in, .81mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FASTON REC 18-16 AWG BR | TTI Europe |
CONTACT, SOCKET, 18-15AWG | element14 |
|Amp Te Connectivity 5-160465-1 | Newark Electronics |
Quick Disconnect Terminal 15.5-18.5AWG F 19mm 7.6mm Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 15AWG |
Insulator Colour | - |
Conductor Area CSA | 1.5mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5-160465-1?
Additional datasheets, footprints and schematics for 5-160465-1 are listed on our Part Details page. You can also find images and similar parts to 5-160465-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160465-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160465-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160465-1 fall under?
The 5-160465-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160465-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160465-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160465-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160465-1 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 5-160465-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160465-1 often in real-time on the comparison pages.
What if I can't find stock of 5-160465-1?
You can fill out our help required form which you can use to request a quote for 5-160465-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.