Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Plating Material | Silver |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | 3.1 – 4.1mm, .122 – .161in |
Overall Length | .756in, 19.2mm |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Comment | Chamfered, "According to DIN 46340, Part 3", With dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Insulated | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
FF 250 REC 1.0-2.5MM2 BR SILVER PLATED Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 6.35 mm | Quick Disconnect | Part Number: 5-160446-6 | Internal Number: 5-160446-6 | TE Connectivity | TE Store |
6,35 Fastin-Faston Recep Rohs Compliant: Yes |Amp Te Connectivity 5-160446-6 | Newark Electronics |
Quick Disconnect Terminal 13-17AWG RCP 19.7mm Silver Strip | Avnet America |
Where can I find additional details, specifications and documents for a 5-160446-6?
Additional datasheets, footprints and schematics for 5-160446-6 are listed on our Part Details page. You can also find images and similar parts to 5-160446-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160446-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160446-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160446-6 fall under?
The 5-160446-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160446-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160446-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160446-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160446-6 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 5-160446-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160446-6 often in real-time on the comparison pages.
What if I can't find stock of 5-160446-6?
You can fill out our help required form which you can use to request a quote for 5-160446-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.