Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .756in, 19.2mm |
Accepts Wire Insulation Diameter Range | .118 – .157in, 3 – 4mm |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Comment | "According to DIN 46340, Part 3", Chamfered, With dimple |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Wire Stop | No |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
6,35 Fastin-Faston Recep Rohs Compliant: Yes |Amp Te Connectivity 5-160446-4 | Newark Electronics |
Quick Disconnect Terminal 13.5-17AWG F 19.2mm 6.6mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 5-160446-4?
Additional datasheets, footprints and schematics for 5-160446-4 are listed on our Part Details page. You can also find images and similar parts to 5-160446-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160446-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160446-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160446-4 fall under?
The 5-160446-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160446-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160446-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160446-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160446-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 5-160446-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160446-4 often in real-time on the comparison pages.
What if I can't find stock of 5-160446-4?
You can fill out our help required form which you can use to request a quote for 5-160446-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.