Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0187
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
24,000
in stock
|
Buy Now | |
Boersig
from US$0.0392
|
712,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
160,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
160,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0417
|
136,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
16,199
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
9,100
in stock
|
Buy Now | |
element14
from US$0.11
|
9,100
in stock
|
Buy Now | |
Farnell
from US$0.07
|
8,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,994
in stock
|
Buy Now | |
Chip One Stop
from US$0.0187
|
340
in stock
|
Buy Now | |
Avnet Abacus
-
|
32,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.0490
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Overall Length | .59in, 15mm |
Accepts Wire Insulation Diameter Range | .093 – .13in, 2.36 – 3.3mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 70Newton, 7.1kgf |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Sealable | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Low |
Insulated | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals RECPT 4.75 x 0.51 mm | Rapid Electronics |
TE Connectivity 187 FASTON REC 20-16 AWG TPBR Terminals | Distrelec |
FASTON TAB FMALE F-CRIMP | TTI Europe |
Receptacle terminal,FASTON (REEL) | RS |
187 FASTON REC 20-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.65 mm² 4.75 mm | Quick Disconnect | Part Number: 5-160433-6 | Internal Number: 5-160433-6 | TE Connectivity | TE Store |
Quick Disconnect Terminal, Female Quick Disconnect, Faston 187 Series, 0.187" X 0.02" Rohs Compliant: Yes |Amp Te Connectivity 5-160433-6 | Newark Electronics |
CRIMP TERMINAL, FASTON, 15-20 AWG | element14 |
Terminal: flat | Transfer Multisort Elektronik |
Quick Disconnect Terminal 15-20AWG RCP 15mm 5.6mm Tin Strip | Avnet Abacus |
FASTON Series AWG 20-15 Non-Insulated Cable Mount Tin Plated Receptacle Assembly | Future Electronics |
FASTON .187 Series Crimp Receptacle, 4.75 x 0.51mm, 20 to 15 AWG, Tin Plated | TE Connectivity 5-160433-6 | RS Americas |
187 FASTON REC.IS | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 15AWG |
Insulator Colour | - |
Conductor Area CSA | 1.5mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5-160433-6?
Additional datasheets, footprints and schematics for 5-160433-6 are listed on our Part Details page. You can also find images and similar parts to 5-160433-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160433-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160433-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160433-6 fall under?
The 5-160433-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160433-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160433-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160433-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160433-6 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Distrelec, TTI Europe and RS have stock available or on a lead time for 5-160433-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160433-6 often in real-time on the comparison pages.
What if I can't find stock of 5-160433-6?
You can fill out our help required form which you can use to request a quote for 5-160433-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.