Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Silver |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | 2.3 – 3.3mm, .09 – .13in |
Overall Length | .748in, 19mm |
UL Rating | Listed |
CSA Certified | Yes |
Extraction Force | 8.1kgf, 80Newton |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Quantity | 12000 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Wire Stop | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
250 Faston Is Rohs Compliant: Yes |Amp Te Connectivity 5-160432-7 | Newark Electronics |
Quick Disconnect Terminal 15.5-20AWG F 20mm 7.6mm Silver Strip | Avnet America |
FASTON 250 REC 0.5-1.5 MM2 SILVER BR | Boersig |
Special Order: 250 FASTON REC 20-16 AWG SPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 16 AWG .51 – 1.65 mm² 6.35 mm | Quick Disconnect | Part Number: 5-160432-7 | Internal Number: 5-160432-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-160432-7?
Additional datasheets, footprints and schematics for 5-160432-7 are listed on our Part Details page. You can also find images and similar parts to 5-160432-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160432-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160432-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160432-7 fall under?
The 5-160432-7 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160432-7 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160432-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160432-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160432-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TE Store and Farnell have stock available or on a lead time for 5-160432-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160432-7 often in real-time on the comparison pages.
What if I can't find stock of 5-160432-7?
You can fill out our help required form which you can use to request a quote for 5-160432-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.