Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0416
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
3,300
in stock
|
Buy Now | |
TTI Europe
from US$0.0492
|
1,442,000
in stock
|
Buy Now | |
Boersig
from US$0.0416
|
182,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
12,199
in stock
|
Buy Now | |
element14
from US$0.11
|
3,340
in stock
|
Buy Now | |
Farnell
from US$0.07
|
3,340
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Overall Length | .748in, 19mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
Wire Size | 20 – 15AWG, .51 – 1.65mm² |
Mating Tab Width | .25in, 6.35mm |
CSA Certified | Yes |
UL Rating | Listed |
Extraction Force | 80Newton, 8.1kgf |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | Reeled with interleaving paper strip. |
Line | Premier |
Packaging Quantity | 12000 |
Packaging Method | Strip/Reel |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FASTON FEMALE AWG20-15 | TTI Europe |
250 FASTON REC 20-16 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 16 AWG .51 – 1.65 mm² 6.35 mm | Quick Disconnect | Part Number: 5-160432-3 | Internal Number: 5-160432-3 | TE Connectivity | TE Store |
CONTACT, SOCKET, FASTON, 20-15AWG | element14 |
Receptacle terminal,FASTON 250,AWG 20-15 | RS |
Quick Disconnect Terminal 15-20AWG RCP 20mm 7.6mm Strip | Avnet Abacus |
Terminals Recpt 6.35 X 0.81 Mm |Amp Te Connectivity 5-160432-3 | Newark Electronics |
FASTON Series AWG 20-15 Non-Insulated Cable Mount Nickel Receptacle Assembly | Future Electronics |
TE Connectivity 250 FASTON REC 20-16 AWG BR Terminals RE | Distrelec |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 15AWG |
Insulator Colour | - |
Conductor Area CSA | 1.5mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 5-160432-3?
Additional datasheets, footprints and schematics for 5-160432-3 are listed on our Part Details page. You can also find images and similar parts to 5-160432-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160432-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160432-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160432-3 fall under?
The 5-160432-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160432-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160432-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160432-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160432-3 have stock available?
Authorised distributors including TTI Europe, Boersig, TE Store, element14 and Farnell have stock available or on a lead time for 5-160432-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160432-3 often in real-time on the comparison pages.
What if I can't find stock of 5-160432-3?
You can fill out our help required form which you can use to request a quote for 5-160432-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.